Rated current: 8A
Rated voltage: 250VAC
Applicable fuse: 5*20mm
Safety certification:
1, parameter:
Insertion/extraction
Dielectric strength:AC2000V Min 60Sec
Insulation resistance:100MΩ Min 500VDC
Temperature rise:60℃ Max
voltage drop:15mV Max
2, Product diagram:
| VICFUSE | |
|---|---|
| Product Category | Fuse Holders |
| Product Name | Fuse Blocks - V-45A |
| Normal Operating Current | 8 amps |