PL112706 -- MIDGET FUSE BLOCK
Hubbell Incorporated
Midget Fuse Block
PL112706
Description
STANDARD TYPE
CLASS CC FUSE TYPE
120 TO 600 V FUSE VOLTAGE RATING
SERIES PL11270 MODEL
Description
STANDARD TYPE
CLASS CC FUSE TYPE
120 TO 600 V FUSE VOLTAGE RATING
SERIES PL11270 MODEL
Datasheet
Suppliers
STANDARD TYPE
CLASS CC FUSE TYPE
120 TO 600 V FUSE VOLTAGE RATING
SERIES PL11270 MODEL
- STANDARD TYPE
- CLASS CC FUSE TYPE
- 120 TO 600 V FUSE VOLTAGE RATING
- SERIES PL11270 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
PL112706 |
|
Product Name
|
Midget Fuse Block |
|
Rated Operating Voltage
|
120 to 600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Automotive Blade
View Details
Allen-Bradley / Rockwell Automation
Rated Operating Voltage
250 volts
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; SMT/Rivet
View Details
3 suppliers