Hubbell Lighting, Inc. Incandescent Recessed Housing PH4AIC

Description
4-3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR16/PAR20/R20 LAMP TYPE 75 W (PAR16/R20), 50/75 W (PAR20) LAMP WATTAGE 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION PREWIRED, 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1 INCH VOLTAGE RATING 120 V
Datasheet
Description
4-3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR16/PAR20/R20 LAMP TYPE 75 W (PAR16/R20), 50/75 W (PAR20) LAMP WATTAGE 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION PREWIRED, 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1 INCH VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - PH4AIC - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
PH4AIC
Incandescent Recessed Housing PH4AIC
4-3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR16/PAR20/R20 LAMP TYPE 75 W (PAR16/R20), 50/75 W (PAR20) LAMP WATTAGE 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 45 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION PREWIRED, 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1 INCH VOLTAGE RATING 120 V
  • 4-3/4 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • PAR16/PAR20/R20 LAMP TYPE
  • 75 W (PAR16/R20), 50/75 W (PAR20) LAMP WATTAGE
  • 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 45 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION
  • PREWIRED, 14 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
  • 4-3/8 INCH CEILING OPENING SIZE
  • LITEFRAME[TM] BRAND
  • MAXIMUM CEILING THICKNESS 1 INCH
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PH4AIC
Product Name Incandescent Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details