Hubbell Lighting, Inc. Emergency Light Unit PGZ-HTR

Description
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE DARK BRONZE FINISH 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL, OSHA APPROVAL INDOOR/OUTDOOR, WET LOCATION APPLICATION SOLID STATE HIGH OUTPUT LED LAMP TYPE NICKEL CADMIUM BATTERY TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 1 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 15.2 AT 120 VAC, 15.7 W AT 277 VAC TEMPERATURE RATING -22 TO 122 DEG F LAMP COLOR COOL WHITE LAMP INTENSITY 405 LUMEN GASKET MATERIAL NEOPRENE INCLUDES BATTERY HEATER PG MODEL
Datasheet
Description
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE DARK BRONZE FINISH 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL, OSHA APPROVAL INDOOR/OUTDOOR, WET LOCATION APPLICATION SOLID STATE HIGH OUTPUT LED LAMP TYPE NICKEL CADMIUM BATTERY TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 1 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 15.2 AT 120 VAC, 15.7 W AT 277 VAC TEMPERATURE RATING -22 TO 122 DEG F LAMP COLOR COOL WHITE LAMP INTENSITY 405 LUMEN GASKET MATERIAL NEOPRENE INCLUDES BATTERY HEATER PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - PGZ-HTR - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
PGZ-HTR
Emergency Light Unit PGZ-HTR
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE DARK BRONZE FINISH 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL, OSHA APPROVAL INDOOR/OUTDOOR, WET LOCATION APPLICATION SOLID STATE HIGH OUTPUT LED LAMP TYPE NICKEL CADMIUM BATTERY TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 1 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 15.2 AT 120 VAC, 15.7 W AT 277 VAC TEMPERATURE RATING -22 TO 122 DEG F LAMP COLOR COOL WHITE LAMP INTENSITY 405 LUMEN GASKET MATERIAL NEOPRENE INCLUDES BATTERY HEATER PG MODEL
  • UNIVERSAL TYPE
  • 11 INCH W X 3.187 INCH D X 7 INCH H SIZE
  • DARK BRONZE FINISH
  • 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924, UL, OSHA APPROVAL
  • INDOOR/OUTDOOR, WET LOCATION APPLICATION
  • SOLID STATE HIGH OUTPUT LED LAMP TYPE
  • NICKEL CADMIUM BATTERY TYPE
  • VANDAL RESISTANT
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 1 LAMP HEAD(S)
  • APPLICABLE STANDARD NFPA 70/101
  • POWER RATING 15.2 AT 120 VAC, 15.7 W AT 277 VAC
  • TEMPERATURE RATING -22 TO 122 DEG F
  • LAMP COLOR COOL WHITE
  • LAMP INTENSITY 405 LUMEN
  • GASKET MATERIAL NEOPRENE
  • INCLUDES BATTERY HEATER
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PGZ-HTR
Product Name Emergency Light Unit
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details