Hubbell Lighting, Inc. Emergency Light Unit PGNW

Description
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL APPROVAL ARCHITECTURAL, INDOOR/OUTDOOR, WET LOCATION APPLICATION LED LAMP TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 TO 12 VDC DC VOLTAGE RATING 1 LAMP HEAD(S) STARVIEW[TM] BRAND APPLICABLE STANDARD ADA, NFPA 70/101 POWER RATING 17 W AT 120/277 VAC, 12 W AT 6 VDC, 12.5 W AT 12 VDC TEMPERATURE RATING -22 TO 122 DEG F LAMP INTENSITY 445 LUMEN LAMP COLOR NEUTRAL WHITE LAMP COLOR NEUTRAL WHITE PG MODEL
Datasheet
Description
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL APPROVAL ARCHITECTURAL, INDOOR/OUTDOOR, WET LOCATION APPLICATION LED LAMP TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 TO 12 VDC DC VOLTAGE RATING 1 LAMP HEAD(S) STARVIEW[TM] BRAND APPLICABLE STANDARD ADA, NFPA 70/101 POWER RATING 17 W AT 120/277 VAC, 12 W AT 6 VDC, 12.5 W AT 12 VDC TEMPERATURE RATING -22 TO 122 DEG F LAMP INTENSITY 445 LUMEN LAMP COLOR NEUTRAL WHITE LAMP COLOR NEUTRAL WHITE PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - PGNW - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
PGNW
Emergency Light Unit PGNW
UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL APPROVAL ARCHITECTURAL, INDOOR/OUTDOOR, WET LOCATION APPLICATION LED LAMP TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 TO 12 VDC DC VOLTAGE RATING 1 LAMP HEAD(S) STARVIEW[TM] BRAND APPLICABLE STANDARD ADA, NFPA 70/101 POWER RATING 17 W AT 120/277 VAC, 12 W AT 6 VDC, 12.5 W AT 12 VDC TEMPERATURE RATING -22 TO 122 DEG F LAMP INTENSITY 445 LUMEN LAMP COLOR NEUTRAL WHITE LAMP COLOR NEUTRAL WHITE PG MODEL
  • UNIVERSAL TYPE
  • 11 INCH W X 3.187 INCH D X 7 INCH H SIZE
  • WHITE FINISH
  • DIE-CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924, UL APPROVAL
  • ARCHITECTURAL, INDOOR/OUTDOOR, WET LOCATION APPLICATION
  • LED LAMP TYPE
  • VANDAL RESISTANT
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 TO 12 VDC DC VOLTAGE RATING
  • 1 LAMP HEAD(S)
  • STARVIEW[TM] BRAND
  • APPLICABLE STANDARD ADA, NFPA 70/101
  • POWER RATING 17 W AT 120/277 VAC, 12 W AT 6 VDC, 12.5 W AT 12 VDC
  • TEMPERATURE RATING -22 TO 122 DEG F
  • LAMP INTENSITY 445 LUMEN
  • LAMP COLOR NEUTRAL WHITE
  • LAMP COLOR NEUTRAL WHITE
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PGNW
Product Name Emergency Light Unit
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details