Hubbell Lighting, Inc. Outdoor Wall Light PGM-150P-128-1-LP

Description
SECURITY TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HX-HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
Datasheet
Description
SECURITY TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HX-HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - PGM-150P-128-1-LP - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
PGM-150P-128-1-LP
Outdoor Wall Light PGM-150P-128-1-LP
SECURITY TYPE 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HX-HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
  • SECURITY TYPE
  • 14-7/8 INCH L X 8 INCH W X 15 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • HX-HPF, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number PGM-150P-128-1-LP
Product Name Outdoor Wall Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details