Hubbell Wiring Device-Kellems Pre-Configured Patch Panel P5E12B

Description
10 INCH W X 1.5 INCH D X 2.5 INCH H SIZE UL, CSA APPROVAL WALL MOUNTING 12 PORT(S) 5E CATEGORY T568B WIRING CODE SPEEDGAIN[R] BRAND P5E MODEL
Datasheet
Description
10 INCH W X 1.5 INCH D X 2.5 INCH H SIZE UL, CSA APPROVAL WALL MOUNTING 12 PORT(S) 5E CATEGORY T568B WIRING CODE SPEEDGAIN[R] BRAND P5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - P5E12B - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
P5E12B
Pre-Configured Patch Panel P5E12B
10 INCH W X 1.5 INCH D X 2.5 INCH H SIZE UL, CSA APPROVAL WALL MOUNTING 12 PORT(S) 5E CATEGORY T568B WIRING CODE SPEEDGAIN[R] BRAND P5E MODEL
  • 10 INCH W X 1.5 INCH D X 2.5 INCH H SIZE
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • 12 PORT(S)
  • 5E CATEGORY
  • T568B WIRING CODE
  • SPEEDGAIN[R] BRAND
  • P5E MODEL
Supplier's Site Datasheet
Patch Panel; Connector Type Hubbell Wiring Devices - 18C1878 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel; Connector Type Hubbell Wiring Devices
18C1878
Patch Panel; Connector Type Hubbell Wiring Devices 18C1878
Patch Panel; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:12Ports; LAN Category:Cat5e; Rack U Height:

Patch Panel; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:12Ports; LAN Category:Cat5e; Rack U Height:

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number P5E12B 18C1878
Product Name Pre-Configured Patch Panel Patch Panel; Connector Type Hubbell Wiring Devices
Ports 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1213966 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 277-2703015-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
2 suppliers