Hubbell Lighting, Inc. Recessed Ceiling Parabolic Troffer P414-232G-MA18-S-EU

Description
48 INCH 12 INCH 6-7/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE GRID TRIM TYPE STATIC AIR FUNCTION 3 INCH LOUVER DEPTH 1 X 8 LOUVER CONFIGURATION SEMI SPECULAR NON IRIDESCENCE MATTE ANODIZED LOUVER FINISH APPROVAL UL 1598, CUL, CSA, NYC HOUSING MATERIAL DIE FORMED STEEL P4 MODEL
Datasheet
Description
48 INCH 12 INCH 6-7/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE GRID TRIM TYPE STATIC AIR FUNCTION 3 INCH LOUVER DEPTH 1 X 8 LOUVER CONFIGURATION SEMI SPECULAR NON IRIDESCENCE MATTE ANODIZED LOUVER FINISH APPROVAL UL 1598, CUL, CSA, NYC HOUSING MATERIAL DIE FORMED STEEL P4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Ceiling Parabolic Troffer - P414-232G-MA18-S-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Recessed Ceiling Parabolic Troffer
P414-232G-MA18-S-EU
Recessed Ceiling Parabolic Troffer P414-232G-MA18-S-EU
48 INCH 12 INCH 6-7/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE GRID TRIM TYPE STATIC AIR FUNCTION 3 INCH LOUVER DEPTH 1 X 8 LOUVER CONFIGURATION SEMI SPECULAR NON IRIDESCENCE MATTE ANODIZED LOUVER FINISH APPROVAL UL 1598, CUL, CSA, NYC HOUSING MATERIAL DIE FORMED STEEL P4 MODEL
  • 48 INCH
  • 12 INCH
  • 6-7/8 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • 1 FT NOMINAL WIDTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • NO LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • GRID TRIM TYPE
  • STATIC AIR FUNCTION
  • 3 INCH LOUVER DEPTH
  • 1 X 8 LOUVER CONFIGURATION
  • SEMI SPECULAR NON IRIDESCENCE MATTE ANODIZED LOUVER FINISH
  • APPROVAL UL 1598, CUL, CSA, NYC
  • HOUSING MATERIAL DIE FORMED STEEL
  • P4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number P414-232G-MA18-S-EU
Product Name Recessed Ceiling Parabolic Troffer
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details