"
SOLID TYPE
304 STAINLESS STEEL MATERIAL
8.88 INCH
8.88 WIDTH IN INCH
10.88 INCH
10.88 HEIGHT IN INCH
14 GAUGE THICKNESS
B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
P MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
304 STAINLESS STEEL MATERIAL
8.88 INCH
8.88 WIDTH IN INCH
10.88 INCH
10.88 HEIGHT IN INCH
14 GAUGE THICKNESS
B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
P MODEL
"
"
SOLID TYPE
304 STAINLESS STEEL MATERIAL
8.88 INCH
8.88 WIDTH IN INCH
10.88 INCH
10.88 HEIGHT IN INCH
14 GAUGE THICKNESS
B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
P MODEL
"