Hubbell Wiring Device-Kellems Cables, Wires Management Accessories - P100NBKA P100NBKA

Description
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083453-P100NBKA Color: Black Length: 58.9 mm Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): P100NBKAP100NBKA.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: External RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083453-P100NBKA Color: Black Length: 58.9 mm Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): P100NBKAP100NBKA.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: External RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - P100NBKA - 1083453-P100NBKA - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - P100NBKA
1083453-P100NBKA
Cables, Wires Management Accessories - P100NBKA 1083453-P100NBKA
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083453-P100NBKA Color: Black Length: 58.9 mm Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): P100NBKAP100NBKA.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: External RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083453-P100NBKA
Color: Black
Length: 58.9 mm
Categories: Cables, Wires Management Accessories
Alternative Parts (Cross-Reference): P100NBKAP100NBKA.;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: External
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1083453-P100NBKA
Product Name Cables, Wires Management Accessories - P100NBKA
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details