Hubbell Wiring Device-Kellems Occupancy Sensor/Switch OS300-SI

Description
OCCUPANCY/VACANCY SENSOR WITH RELAY, SELF ADAPTIVE TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL OFFICE, CLOSET, SMALL CONFERENCE ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230
Datasheet
Description
OCCUPANCY/VACANCY SENSOR WITH RELAY, SELF ADAPTIVE TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL OFFICE, CLOSET, SMALL CONFERENCE ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - OS300-SI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
OS300-SI
Occupancy Sensor/Switch OS300-SI
OCCUPANCY/VACANCY SENSOR WITH RELAY, SELF ADAPTIVE TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL OFFICE, CLOSET, SMALL CONFERENCE ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230

OCCUPANCY/VACANCY SENSOR WITH RELAY, SELF ADAPTIVE TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL OFFICE, CLOSET, SMALL CONFERENCE ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number OS300-SI
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003867-SE - TE Connectivity
Specs
Operation Distance 19.68 inch (500 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9807-0100 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details