Hubbell Lighting, Inc. Remote Emergency Light Unit OMSDB1225

Description
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 25 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
Datasheet
Description
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 25 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - OMSDB1225 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
OMSDB1225
Remote Emergency Light Unit OMSDB1225
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 25 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
  • SWIVEL, ROUND TYPE
  • ALUMINUM MATERIAL
  • BLACK FINISH
  • 3-1/2 INCH OCTAGONAL BOX MOUNTING
  • PAR36 SEALED BEAM INCANDESCENT LAMP TYPE
  • 25 W LAMP WATTAGE
  • 12 V LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • APPLICATION OUTDOOR
  • INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE
  • OMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number OMSDB1225
Product Name Remote Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details