Hubbell Lighting, Inc. Remote Emergency Light Unit OMSDB1212

Description
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
Datasheet
Description
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - OMSDB1212 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
OMSDB1212
Remote Emergency Light Unit OMSDB1212
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
  • SWIVEL, ROUND TYPE
  • ALUMINUM MATERIAL
  • BLACK FINISH
  • 3-1/2 INCH OCTAGONAL BOX MOUNTING
  • PAR36 SEALED BEAM HALOGEN LAMP TYPE
  • 12 W LAMP WATTAGE
  • 12 V LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • APPLICATION OUTDOOR
  • INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE
  • OMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number OMSDB1212
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details