Hubbell Incorporated Ultrasonic Sensor OMNIDT2000BP1277

Description
PROXIMITY/OCCUPANCY SENSOR, INFRARED AND ULTRASONIC TECHNOLOGY, 2000 SQUARE FOOT COVERAGE, 100/277 VAC SUPPLY, RELAY OUTPUT, WHITE COLOR, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY/OCCUPANCY SENSOR, INFRARED AND ULTRASONIC TECHNOLOGY, 2000 SQUARE FOOT COVERAGE, 100/277 VAC SUPPLY, RELAY OUTPUT, WHITE COLOR, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 102154122 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
102154122
Ultrasonic Sensor 102154122
PROXIMITY/OCCUPANCY SENSOR, INFRARED AND ULTRASONIC TECHNOLOGY, 2000 SQUARE FOOT COVERAGE, 100/277 VAC SUPPLY, RELAY OUTPUT, WHITE COLOR, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY/OCCUPANCY SENSOR, INFRARED AND ULTRASONIC TECHNOLOGY, 2000 SQUARE FOOT COVERAGE, 100/277 VAC SUPPLY, RELAY OUTPUT, WHITE COLOR, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 102154122
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 47.24 inch (15 to 1200 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details