Hubbell Lighting, Inc. Remote Emergency Light Unit OCRDB0605

Description
DECORATIVE, ROUND TYPE DIE-CAST ALUMINUM MATERIAL BLACK FINISH UL APPROVAL 3-1/2 INCH OCTAGONAL/SQUARE DOUBLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR, WET LOCATION INCLUDES MOUNTING PLATE OCR MODEL
Datasheet
Description
DECORATIVE, ROUND TYPE DIE-CAST ALUMINUM MATERIAL BLACK FINISH UL APPROVAL 3-1/2 INCH OCTAGONAL/SQUARE DOUBLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR, WET LOCATION INCLUDES MOUNTING PLATE OCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - OCRDB0605 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
OCRDB0605
Remote Emergency Light Unit OCRDB0605
DECORATIVE, ROUND TYPE DIE-CAST ALUMINUM MATERIAL BLACK FINISH UL APPROVAL 3-1/2 INCH OCTAGONAL/SQUARE DOUBLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR, WET LOCATION INCLUDES MOUNTING PLATE OCR MODEL
  • DECORATIVE, ROUND TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • BLACK FINISH
  • UL APPROVAL
  • 3-1/2 INCH OCTAGONAL/SQUARE DOUBLE GANG BOX MOUNTING
  • MR16 HALOGEN LAMP TYPE
  • 5 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • APPLICATION OUTDOOR, WET LOCATION
  • INCLUDES MOUNTING PLATE
  • OCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number OCRDB0605
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details