Hubbell Electrical Products Vaporproof Incandescent Fixture with Globe and Guard NV2IG15BHG

Description
3/4 INCH HUB SIZE UL 1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL WALL MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE HIGH STRENGTH GLASS FILLED THERMOSET POLYESTER HOUSING MATERIAL CORROSION RESISTANT BLUE GLOBE COLOR OVERALL DIMENSION 7.3 INCH W X 12.26 INCH H INCLUDES POLYCARBONATE DOME REFLECTOR AND WALL EXTENSION APPLICATION INDOOR/OUTDOOR, COMMERCIAL/INDUSTRIA L, GLOBE DOWN, MANUFACTURING PLANT, CHEMICAL AND PETRO-CHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PL
Datasheet
Description
3/4 INCH HUB SIZE UL 1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL WALL MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE HIGH STRENGTH GLASS FILLED THERMOSET POLYESTER HOUSING MATERIAL CORROSION RESISTANT BLUE GLOBE COLOR OVERALL DIMENSION 7.3 INCH W X 12.26 INCH H INCLUDES POLYCARBONATE DOME REFLECTOR AND WALL EXTENSION APPLICATION INDOOR/OUTDOOR, COMMERCIAL/INDUSTRIA L, GLOBE DOWN, MANUFACTURING PLANT, CHEMICAL AND PETRO-CHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - NV2IG15BHG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture with Globe and Guard
NV2IG15BHG
Vaporproof Incandescent Fixture with Globe and Guard NV2IG15BHG
3/4 INCH HUB SIZE UL 1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL WALL MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE HIGH STRENGTH GLASS FILLED THERMOSET POLYESTER HOUSING MATERIAL CORROSION RESISTANT BLUE GLOBE COLOR OVERALL DIMENSION 7.3 INCH W X 12.26 INCH H INCLUDES POLYCARBONATE DOME REFLECTOR AND WALL EXTENSION APPLICATION INDOOR/OUTDOOR, COMMERCIAL/INDUSTRIA L, GLOBE DOWN, MANUFACTURING PLANT, CHEMICAL AND PETRO-CHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PL
  • 3/4 INCH HUB SIZE
  • UL 1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL
  • WALL MOUNT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • HIGH STRENGTH GLASS FILLED THERMOSET POLYESTER HOUSING MATERIAL
  • CORROSION RESISTANT
  • BLUE GLOBE COLOR
  • OVERALL DIMENSION 7.3 INCH W X 12.26 INCH H
  • INCLUDES POLYCARBONATE DOME REFLECTOR AND WALL EXTENSION
  • APPLICATION INDOOR/OUTDOOR, COMMERCIAL/INDUSTRIAL, GLOBE DOWN, MANUFACTURING PLANT, CHEMICAL AND PETRO-CHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number NV2IG15BHG
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details