Hubbell Electrical Products Vaporproof Fluorescent Fixture with Globe and Guard NV2FG32XSG

Description
3/4 INCH HUB SIZE CSA (CANADA AND US), ABS APPROVAL HAZARDOUS LOCATION, MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, AGRICULTURAL, COMMERCIAL/INDUSTRIA L, MINING AND MARINE FACILITY, INDOOR/OUTDOOR APPLICATION CEILING MOUNT MOUNTING CLASS L DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III ENCLOSURE FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE CORROSION RESISTANT 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE CLEAR GUARD FINISH CLEAR GLOBE FINISH
Datasheet
Description
3/4 INCH HUB SIZE CSA (CANADA AND US), ABS APPROVAL HAZARDOUS LOCATION, MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, AGRICULTURAL, COMMERCIAL/INDUSTRIA L, MINING AND MARINE FACILITY, INDOOR/OUTDOOR APPLICATION CEILING MOUNT MOUNTING CLASS L DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III ENCLOSURE FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE CORROSION RESISTANT 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE CLEAR GUARD FINISH CLEAR GLOBE FINISH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - NV2FG32XSG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Fluorescent Fixture with Globe and Guard
NV2FG32XSG
Vaporproof Fluorescent Fixture with Globe and Guard NV2FG32XSG
3/4 INCH HUB SIZE CSA (CANADA AND US), ABS APPROVAL HAZARDOUS LOCATION, MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, AGRICULTURAL, COMMERCIAL/INDUSTRIA L, MINING AND MARINE FACILITY, INDOOR/OUTDOOR APPLICATION CEILING MOUNT MOUNTING CLASS L DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III ENCLOSURE FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE CORROSION RESISTANT 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE CLEAR GUARD FINISH CLEAR GLOBE FINISH
  • 3/4 INCH HUB SIZE
  • CSA (CANADA AND US), ABS APPROVAL
  • HAZARDOUS LOCATION, MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, AGRICULTURAL, COMMERCIAL/INDUSTRIAL, MINING AND MARINE FACILITY, INDOOR/OUTDOOR APPLICATION
  • CEILING MOUNT MOUNTING
  • CLASS L DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III ENCLOSURE
  • FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • CORROSION RESISTANT
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • CLEAR GUARD FINISH
  • CLEAR GLOBE FINISH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number NV2FG32XSG
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details