Hubbell Electrical Products Vaporproof Incandescent Fixture Back Box NV2AG

Description
SPLICE BOX TYPE NV2 SERIES NON-METALLIC CORROSION RESISTANT HAZARDOUS FIXTURE USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING ENVIRORITE[R] BRAND APPROVAL CSA INCLUDES 316 STAINLESS STEEL SET SCREW AT THE CONDUIT CONNECTION NV2 MODEL
Datasheet
Description
SPLICE BOX TYPE NV2 SERIES NON-METALLIC CORROSION RESISTANT HAZARDOUS FIXTURE USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING ENVIRORITE[R] BRAND APPROVAL CSA INCLUDES 316 STAINLESS STEEL SET SCREW AT THE CONDUIT CONNECTION NV2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture Back Box - NV2AG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture Back Box
NV2AG
Vaporproof Incandescent Fixture Back Box NV2AG
SPLICE BOX TYPE NV2 SERIES NON-METALLIC CORROSION RESISTANT HAZARDOUS FIXTURE USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING ENVIRORITE[R] BRAND APPROVAL CSA INCLUDES 316 STAINLESS STEEL SET SCREW AT THE CONDUIT CONNECTION NV2 MODEL
  • SPLICE BOX TYPE
  • NV2 SERIES NON-METALLIC CORROSION RESISTANT HAZARDOUS FIXTURE USED ON
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • ENVIRORITE[R] BRAND
  • APPROVAL CSA
  • INCLUDES 316 STAINLESS STEEL SET SCREW AT THE CONDUIT CONNECTION
  • NV2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number NV2AG
Product Name Vaporproof Incandescent Fixture Back Box
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details