Hubbell Incorporated Datacommunication Face Plate NSP26LA

Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE LIGHT ALMOND COLOR 2 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 6 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP26 MODEL
Datasheet
Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE LIGHT ALMOND COLOR 2 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 6 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP26 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NSP26LA - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NSP26LA
Datacommunication Face Plate NSP26LA
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE LIGHT ALMOND COLOR 2 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 6 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP26 MODEL
  • MULTIMEDIA TYPE
  • THERMOPLASTIC MATERIAL
  • 2.875 INCH W X 4.625 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 2 GANG(S)
  • UL, CUL, CSA APPROVAL
  • VERTICAL MOUNTING
  • AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
  • 6 PORT(S)
  • FLUSH DEVICE MOUNTING
  • NETSELECT[R] BRAND
  • NSP26 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NSP26LA
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Toggle Switch Openings, Eight Gang - SS602W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices 8
Material Steel
View Details