Hubbell Incorporated Standard Wall Plate NP38

Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (3) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (3) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP38 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP38
Standard Wall Plate NP38
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (3) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (3) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP38
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194090 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 61SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - NP724I - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details