Hubbell IncorporatedDatacommunication Face PlateNSP102BK
Hubbell Incorporated
Done
Description
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
3.125 INCH W X 4.875 INCH H SIZE
BLACK COLOR
1 GANG(S)
UL, CSA APPROVAL
VERTICAL MOUNTING
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
FLUSH DEVICE MOUNTING
NETSELECT[T], HUBBELL[R] BRAND
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
3.125 INCH W X 4.875 INCH H SIZE
BLACK COLOR
1 GANG(S)
UL, CSA APPROVAL
VERTICAL MOUNTING
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
FLUSH DEVICE MOUNTING
NETSELECT[T], HUBBELL[R] BRAND