Hubbell Incorporated Modular Jack NSF70I

Description
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL IVORY COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
Datasheet
Description
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL IVORY COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - NSF70I - Hubbell Incorporated
Orange, CT, USA
Modular Jack
NSF70I
Modular Jack NSF70I
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL IVORY COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
  • AUDIO/VIDEO CONNECTOR TYPE
  • NICKEL PLATED BRASS MATERIAL
  • IVORY COLOR
  • KEYSTONE, SNAP-FIT CONNECTION TYPE
  • RG6, RG7 CONFIGURATION
  • UL APPROVAL
  • FACE PLATE MOUNTING
  • NETSELECT[R] BRAND
  • NSF70 MODEL
Supplier's Site Datasheet
Snap-Fit, F-Conn,nickel,netselect,iv Hubbell Wiring Devices - 94Y0403 - Newark, An Avnet Company
Chicago, IL, United States
Snap-Fit, F-Conn,nickel,netselect,iv Hubbell Wiring Devices
94Y0403
Snap-Fit, F-Conn,nickel,netselect,iv Hubbell Wiring Devices 94Y0403
SNAP-FIT, F-CONN,NICKEL,NETSEL ECT,IV

SNAP-FIT, F-CONN,NICKEL,NETSELECT,IV

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NSF70I 94Y0403
Product Name Modular Jack Snap-Fit, F-Conn,nickel,netselect,iv Hubbell Wiring Devices
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers