Hubbell IncorporatedDatacommunication Face PlateNS790GY
Hubbell Incorporated
Done
Description
AUDIO, VIDEO TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
GRAY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
6 POSITION (1) CAT 5E 110 PUNCH DOWN, (1) RJ11 JACK, (1) F TYPE COUPLER BULKHEAD DEVICE TYPE
NETSELECT[T], HUBBELL[R] BRAND
NUMBER OF CONDUCTOR 4
AUDIO, VIDEO TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
GRAY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
6 POSITION (1) CAT 5E 110 PUNCH DOWN, (1) RJ11 JACK, (1) F TYPE COUPLER BULKHEAD DEVICE TYPE
NETSELECT[T], HUBBELL[R] BRAND
NUMBER OF CONDUCTOR 4
AUDIO, VIDEO TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
GRAY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
6 POSITION (1) CAT 5E 110 PUNCH DOWN, (1) RJ11 JACK, (1) F TYPE COUPLER BULKHEAD DEVICE TYPE