Hubbell Incorporated Datacommunication Face Plate NS790BK

Description
AUDIO, VIDEO TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1 GANG(S) UL, CSA APPROVAL 6 POSITION (1) CAT 5E 110 PUNCH DOWN, (1) RJ11 JACK, (1) F TYPE COUPLER BULKHEAD DEVICE TYPE NETSELECT[R] BRAND NUMBER OF CONDUCTOR 4 NS790 MODEL
Datasheet
Description
AUDIO, VIDEO TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1 GANG(S) UL, CSA APPROVAL 6 POSITION (1) CAT 5E 110 PUNCH DOWN, (1) RJ11 JACK, (1) F TYPE COUPLER BULKHEAD DEVICE TYPE NETSELECT[R] BRAND NUMBER OF CONDUCTOR 4 NS790 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NS790BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NS790BK
Datacommunication Face Plate NS790BK
AUDIO, VIDEO TYPE THERMOPLASTIC MATERIAL BLACK COLOR 1 GANG(S) UL, CSA APPROVAL 6 POSITION (1) CAT 5E 110 PUNCH DOWN, (1) RJ11 JACK, (1) F TYPE COUPLER BULKHEAD DEVICE TYPE NETSELECT[R] BRAND NUMBER OF CONDUCTOR 4 NS790 MODEL
  • AUDIO, VIDEO TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • 6 POSITION (1) CAT 5E 110 PUNCH DOWN, (1) RJ11 JACK, (1) F TYPE COUPLER BULKHEAD DEVICE TYPE
  • NETSELECT[R] BRAND
  • NUMBER OF CONDUCTOR 4
  • NS790 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS790BK
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
1-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 11SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Combination Wallplates - 80705-W - Leviton Manufacturing
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Thermoplastic Nylon
View Details