Hubbell Incorporated Datacommunication Face Plate with Jack NS735LA

Description
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS735 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS735 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS735LA - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS735LA
Datacommunication Face Plate with Jack NS735LA
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS735 MODEL
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 1 GANG(S)
  • UL 1863, CSA APPROVAL
  • WALL PHONE APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS735 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS735LA
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3012U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - 384-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 24843 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details