Hubbell Wiring Device-Kellems Standard Wall Plate 384-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 384-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
384-I
Standard Wall Plate 384-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST

0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number 384-I
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

QuickPort Wallplates - 41080-4WP - Leviton Manufacturing
Specs
Opening / Devices Four
View Details
Standard Wall Plate - SP13-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices One
Material Plastic
View Details