Hubbell Incorporated Datacommunication Face Plate with Jack NS735I

Description
THERMOPLASTIC MATERIAL IVORY COLOR 1 GANG(S) UL 1863, CSA APPROVAL DATA, TELEPHONE, VOICE APPLICATION WALL MOUNTING (1) 6 POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE HOMESELECT[T], HUBBELL[R] BRAND NS7 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL IVORY COLOR 1 GANG(S) UL 1863, CSA APPROVAL DATA, TELEPHONE, VOICE APPLICATION WALL MOUNTING (1) 6 POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE HOMESELECT[T], HUBBELL[R] BRAND NS7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS735I - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS735I
Datacommunication Face Plate with Jack NS735I
THERMOPLASTIC MATERIAL IVORY COLOR 1 GANG(S) UL 1863, CSA APPROVAL DATA, TELEPHONE, VOICE APPLICATION WALL MOUNTING (1) 6 POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE HOMESELECT[T], HUBBELL[R] BRAND NS7 MODEL
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 1 GANG(S)
  • UL 1863, CSA APPROVAL
  • DATA, TELEPHONE, VOICE APPLICATION
  • WALL MOUNTING
  • (1) 6 POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • NS7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS735I
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3024U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Duplex Receptacle Openings, One Gang, White - SP8W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Plastic
View Details