Thomas & Betts Corporation Standard Wall Plate SB1-PB

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB1-PB - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SB1-PB
Standard Wall Plate SB1-PB
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL

0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SB1-PB
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3032GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
Standard Wall Plate - 20571 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details
Sectional Wall Plate - PJSC1-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Thermoset
View Details