Hubbell Lighting, Inc. Outdoor Wall Light NRG304BE

Description
ACCENT LIGHT, COMMERCIAL, PERIMETER, SECURITY LIGHT TYPE 7 INCH L X 8 INCH W X 11 INCH H SIZE DARK BRONZE FINISH UL 924, UL 1598, NFPA 70, NFPA 101 APPROVAL NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE RUGGED POLYCARBONATE HOUSING MATERIAL 120/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE RIDGELINE[R] BRAND APPLICATION WET LOCATION TEMPERATURE RATING -20 TO 40 DEG C BACK BOX MATERIAL DIE-CAST ALUMINUM LAMP INTENSITY 1250 LUMEN EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE NICKEL CADMIUM NRG MODEL
Datasheet
Description
ACCENT LIGHT, COMMERCIAL, PERIMETER, SECURITY LIGHT TYPE 7 INCH L X 8 INCH W X 11 INCH H SIZE DARK BRONZE FINISH UL 924, UL 1598, NFPA 70, NFPA 101 APPROVAL NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE RUGGED POLYCARBONATE HOUSING MATERIAL 120/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE RIDGELINE[R] BRAND APPLICATION WET LOCATION TEMPERATURE RATING -20 TO 40 DEG C BACK BOX MATERIAL DIE-CAST ALUMINUM LAMP INTENSITY 1250 LUMEN EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE NICKEL CADMIUM NRG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - NRG304BE - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
NRG304BE
Outdoor Wall Light NRG304BE
ACCENT LIGHT, COMMERCIAL, PERIMETER, SECURITY LIGHT TYPE 7 INCH L X 8 INCH W X 11 INCH H SIZE DARK BRONZE FINISH UL 924, UL 1598, NFPA 70, NFPA 101 APPROVAL NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE RUGGED POLYCARBONATE HOUSING MATERIAL 120/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE RIDGELINE[R] BRAND APPLICATION WET LOCATION TEMPERATURE RATING -20 TO 40 DEG C BACK BOX MATERIAL DIE-CAST ALUMINUM LAMP INTENSITY 1250 LUMEN EMERGENCY ILLUMINATION TIME 90 MIN MOUNTING SURFACE, WALL BATTERY TYPE NICKEL CADMIUM NRG MODEL
  • ACCENT LIGHT, COMMERCIAL, PERIMETER, SECURITY LIGHT TYPE
  • 7 INCH L X 8 INCH W X 11 INCH H SIZE
  • DARK BRONZE FINISH
  • UL 924, UL 1598, NFPA 70, NFPA 101 APPROVAL
  • NO LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • RUGGED POLYCARBONATE HOUSING MATERIAL
  • 120/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • RIDGELINE[R] BRAND
  • APPLICATION WET LOCATION
  • TEMPERATURE RATING -20 TO 40 DEG C
  • BACK BOX MATERIAL DIE-CAST ALUMINUM
  • LAMP INTENSITY 1250 LUMEN
  • EMERGENCY ILLUMINATION TIME 90 MIN
  • MOUNTING SURFACE, WALL
  • BATTERY TYPE NICKEL CADMIUM
  • NRG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG304BE
Product Name Outdoor Wall Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details