Hubbell Lighting, Inc. Outdoor Wall Light NRG-806

Description
SECURITY LIGHT TYPE 5 INCH W X 4-1/2 INCH D X 9-11/16 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL PRE HEAT LOW AMBIENT BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE LITTLE JEWEL[R] BRAND APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 806 MODEL
Datasheet
Description
SECURITY LIGHT TYPE 5 INCH W X 4-1/2 INCH D X 9-11/16 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL PRE HEAT LOW AMBIENT BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE LITTLE JEWEL[R] BRAND APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 806 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - NRG-806 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
NRG-806
Outdoor Wall Light NRG-806
SECURITY LIGHT TYPE 5 INCH W X 4-1/2 INCH D X 9-11/16 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL PRE HEAT LOW AMBIENT BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE LITTLE JEWEL[R] BRAND APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 806 MODEL
  • SECURITY LIGHT TYPE
  • 5 INCH W X 4-1/2 INCH D X 9-11/16 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • PRE HEAT LOW AMBIENT BALLAST TYPE
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • POLYCARBONATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • LITTLE JEWEL[R] BRAND
  • APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
  • NRG 806 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-806
Product Name Outdoor Wall Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details