Hubbell Lighting, Inc. Area/Roadway Light NRG-628-4

Description
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING AUTO LAG BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -20 DEG F APPLICATION WET LOCATION NRG MODEL
Datasheet
Description
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING AUTO LAG BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -20 DEG F APPLICATION WET LOCATION NRG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - NRG-628-4 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
NRG-628-4
Area/Roadway Light NRG-628-4
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING AUTO LAG BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -20 DEG F APPLICATION WET LOCATION NRG MODEL
  • BLACK FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • POST TOP MOUNTING
  • AUTO LAG BALLAST TYPE
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 28 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 60 HZ LAMP/BALLAST VOLTAGE
  • PRISMATIC REFRACTOR REFRACTOR/LENS TYPE
  • NITETORCH 1[R] BRAND
  • SIZE 11.875 INCH W X 27.25 INCH H
  • STARTING TEMPERATURE RATING -20 DEG F
  • APPLICATION WET LOCATION
  • NRG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-628-4
Product Name Area/Roadway Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details