Hubbell Lighting, Inc. Outdoor Ceiling Light NRG-414S8

Description
SQUARE TYPE 14 INCH L X 14 INCH W X 8-1/8 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC ACRYLIC REFRACTOR REFRACTOR/LENS TYPE LUMASQUARE[R] BRAND APPLICATION WET LOCATION NRG 400 MODEL
Datasheet
Description
SQUARE TYPE 14 INCH L X 14 INCH W X 8-1/8 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC ACRYLIC REFRACTOR REFRACTOR/LENS TYPE LUMASQUARE[R] BRAND APPLICATION WET LOCATION NRG 400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - NRG-414S8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Ceiling Light
NRG-414S8
Outdoor Ceiling Light NRG-414S8
SQUARE TYPE 14 INCH L X 14 INCH W X 8-1/8 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR PRISMATIC ACRYLIC REFRACTOR REFRACTOR/LENS TYPE LUMASQUARE[R] BRAND APPLICATION WET LOCATION NRG 400 MODEL
  • SQUARE TYPE
  • 14 INCH L X 14 INCH W X 8-1/8 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR PRISMATIC ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • LUMASQUARE[R] BRAND
  • APPLICATION WET LOCATION
  • NRG 400 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-414S8
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details