Hubbell Lighting, Inc. Outdoor Wall Light NRG-307B-PC

Description
PERIMETER TYPE 6.89 INCH W X 5.39 INCH D X 11.02 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 300 MODEL
Datasheet
Description
PERIMETER TYPE 6.89 INCH W X 5.39 INCH D X 11.02 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - NRG-307B-PC - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
NRG-307B-PC
Outdoor Wall Light NRG-307B-PC
PERIMETER TYPE 6.89 INCH W X 5.39 INCH D X 11.02 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 300 MODEL
  • PERIMETER TYPE
  • 6.89 INCH W X 5.39 INCH D X 11.02 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
  • NRG 300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-307B-PC
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details