Hubbell Lighting, Inc. Outdoor Wall Light NRG-128-4-W

Description
SECURITY LIGHT TYPE 5 INCH W X 6-7/8 INCH D X 8-3/4 INCH H SIZE BRONZE TEXTURED FINISH UL, CSA APPROVAL AUTO LAG BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE ENTRALUX[R] BRAND APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 100 MODEL
Datasheet
Description
SECURITY LIGHT TYPE 5 INCH W X 6-7/8 INCH D X 8-3/4 INCH H SIZE BRONZE TEXTURED FINISH UL, CSA APPROVAL AUTO LAG BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE ENTRALUX[R] BRAND APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - NRG-128-4-W - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
NRG-128-4-W
Outdoor Wall Light NRG-128-4-W
SECURITY LIGHT TYPE 5 INCH W X 6-7/8 INCH D X 8-3/4 INCH H SIZE BRONZE TEXTURED FINISH UL, CSA APPROVAL AUTO LAG BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE ENTRALUX[R] BRAND APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 100 MODEL
  • SECURITY LIGHT TYPE
  • 5 INCH W X 6-7/8 INCH D X 8-3/4 INCH H SIZE
  • BRONZE TEXTURED FINISH
  • UL, CSA APPROVAL
  • AUTO LAG BALLAST TYPE
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 28 W LAMP WATTAGE
  • POLYCARBONATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • ENTRALUX[R] BRAND
  • APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
  • NRG 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-128-4-W
Product Name Outdoor Wall Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details