CUTOFF TYPE
9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
POLYCARBONATE HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
APPLICATION WET LOCATION
NRG 1100 MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
CUTOFF TYPE
9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
POLYCARBONATE HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
APPLICATION WET LOCATION
NRG 1100 MODEL
CUTOFF TYPE
9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
POLYCARBONATE HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
APPLICATION WET LOCATION
NRG 1100 MODEL