Hubbell Incorporated Standard Wall Plate NPS1BK

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL BLACK COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL BLACK COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS1BK - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS1BK
Standard Wall Plate NPS1BK
SNAP-ON TYPE POLYCARBONATE MATERIAL BLACK COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • BLACK COLOR
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS1BK
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products