Hubbell Incorporated Standard Wall Plate NPJJ26I

Description
GFCI SURGE TYPE HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
Datasheet
Description
GFCI SURGE TYPE HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJJ26I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJJ26I
Standard Wall Plate NPJJ26I
GFCI SURGE TYPE HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
  • GFCI SURGE TYPE
  • HIGH IMPACT THERMOPLASTIC NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H
  • INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW
  • APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS
  • APPROVAL UL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJJ26I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Standard Size Glossy Finish - 41SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - NP2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details