Hubbell Incorporated Standard Wall Plate NPJ8AL

Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ8AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ8AL
Standard Wall Plate NPJ8AL
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ALMOND COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ8AL
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
2-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 12JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Standard Combination Two Gang Wall Plate - SP1214W - Legrand
Specs
Type Blank Wall Plate; Single Telephone
Opening / Devices Two
Material Plastic
View Details