Hubbell Wiring Device-Kellems Standard Wall Plate SB8-BZ

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH BRUSHED BRONZE FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH BRUSHED BRONZE FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB8-BZ - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB8-BZ
Standard Wall Plate SB8-BZ
0.04 INCH THK BRASS MATERIAL; SMOOTH BRUSHED BRONZE FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

0.04 INCH THK BRASS MATERIAL; SMOOTH BRUSHED BRONZE FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB8-BZ
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Decora#&0174; Wallplates - 80309-SGY - Leviton Manufacturing
Specs
Type Decora
Opening / Devices Two
Material Polycarbonate
View Details
Standard Wall Plate - SB5-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Brass
View Details