Hubbell Incorporated Standard Wall Plate NPJ28

Description
NYLON MATERIAL BROWN COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet
Description
NYLON MATERIAL BROWN COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ28 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ28
Standard Wall Plate NPJ28
NYLON MATERIAL BROWN COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
  • NYLON MATERIAL
  • BROWN COLOR
  • (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 3 GANG(S)
  • MID DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ28
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - K1 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 21432 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details