NYLON MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
MID DESIGNATED SIZE
STYLE LINE[R] BRAND
OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NPJ MODEL
NYLON MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
MID DESIGNATED SIZE
STYLE LINE[R] BRAND
OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NPJ MODEL
NYLON MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
MID DESIGNATED SIZE
STYLE LINE[R] BRAND
OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK