L-com, Inc. Category 5E Surface Box, Single Port, RJ45 (8x8) White SMB45-W

Description
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Application Telecommunications LAN Premise wiring Voice/Data
Description
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Application Telecommunications LAN Premise wiring Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Category 5E Surface Box, Single Port, RJ45 (8x8) White - SMB45-W - L-com, Inc.
North Andover, MA, United States
Category 5E Surface Box, Single Port, RJ45 (8x8) White
SMB45-W
Category 5E Surface Box, Single Port, RJ45 (8x8) White SMB45-W
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Application Telecommunications LAN Premise wiring Voice/Data

Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • Includes screws and double sided adhesive tape for mounting
  • Industry standard IDC 110 style connector for quick and easy installation
  • Available in Ivory or White
  • Category 5E surface mount boxes for adding an Ethernet or Telephone port
  • EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan

Application

  • Telecommunications
  • LAN
  • Premise wiring
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wallplates
Product Number SMB45-W
Product Name Category 5E Surface Box, Single Port, RJ45 (8x8) White
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Blank Plates -- Box Mounted, Four Gang, White - SP43W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Plastic
View Details