Hubbell Incorporated Standard Wall Plate NP8OR

Description
NYLON MATERIAL SMOOTH FINISH ORANGE COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP8OR - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP8OR
Standard Wall Plate NP8OR
NYLON MATERIAL SMOOTH FINISH ORANGE COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ORANGE COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP8OR
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

 - 7918490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Face Plate
Opening / Devices One
View Details
Stainless Wall Plate for 1 Keystone Jack - ECP001 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details