NYLON MATERIAL
SMOOTH FINISH
WHITE COLOR
(3) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NP MODEL
Hubbell Incorporated
Done
Datasheet
Description
NYLON MATERIAL
SMOOTH FINISH
WHITE COLOR
(3) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NP MODEL
NYLON MATERIAL
SMOOTH FINISH
WHITE COLOR
(3) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NP MODEL
NYLON MATERIAL
SMOOTH FINISH
WHITE COLOR
(3) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK