Hubbell Incorporated Standard Wall Plate N0102D

Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) FASHION RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet
Description
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) FASHION RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N0102D - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
N0102D
Standard Wall Plate N0102D
HIGH IMPACT NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) FASHION RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE FASHION SERIES[T], BRYANT[R] BRAND APPROVAL UL 514-D, CSA 22.2
  • HIGH IMPACT NYLON MATERIAL
  • SMOOTH FINISH
  • BLACK COLOR
  • (2) FASHION RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • FASHION SERIES[T], BRYANT[R] BRAND
  • APPROVAL UL 514-D, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number N0102D
Product Name Standard Wall Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3022U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SANK41 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Aluminum
View Details
Standard Wall Plate - 21701 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details