NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NP MODEL
NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NP MODEL