ISOLATED GROUND TYPE
0.25 INCH THK NYLON MATERIAL
SMOOTH FINISH
ORANGE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NP MODEL
ISOLATED GROUND TYPE
0.25 INCH THK NYLON MATERIAL
SMOOTH FINISH
ORANGE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NP MODEL