Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
WIEGMANN
NP4230 -- WIEG ENCLOSURE PANELS
Wiegmann
WIEG Enclosure Panels
NP4230
Description
BACK PANELN1/3R/4/12 39X27 CS-WHT
Galco Industrial Electronics
Done
Description
BACK PANELN1/3R/4/12 39X27 CS-WHT
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Enclosure Panels
NP4230
WIEG Enclosure Panels
NP4230
BACK PANELN1/3R/4/12 39X27 CS-WHT
BACK PANELN1/3R/4/12 39X27 CS-WHT
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Industrial Enclosures
Product Number
NP4230
Product Name
WIEG Enclosure Panels
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SKD house connection box 400A, DIN2
SKD 400A_new
Specs
Type
Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Enclosures, Boxes, & Cases
1416T
Specs
Type
Junction Box
Features
Ventilated
View Details
3
suppliers
Keystone Electronics Corp.
Enclosure
TYPE-13
Specs
Type
Junction Box
View Details
OKW Enclosures, Inc.
General Purpose Enclosures
A9406333
Specs
Length
4.49 inch (114 mm)
Width
2.83 inch (72 mm)
Depth
1.3 inch (33 mm)
View Details