"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
21 INCH
21 WIDTH IN INCH
37 INCH
37 HEIGHT IN INCH
UL 508, CSA APPROVAL
14 GAUGE THICKNESS
40 INCH X 24 INCH N412 SERIES NEMA 4/12/13 ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
N412 MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
21 INCH
21 WIDTH IN INCH
37 INCH
37 HEIGHT IN INCH
UL 508, CSA APPROVAL
14 GAUGE THICKNESS
40 INCH X 24 INCH N412 SERIES NEMA 4/12/13 ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
N412 MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
21 INCH
21 WIDTH IN INCH
37 INCH
37 HEIGHT IN INCH
UL 508, CSA APPROVAL
14 GAUGE THICKNESS
40 INCH X 24 INCH N412 SERIES NEMA 4/12/13 ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
N412 MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
21 INCH
21 WIDTH IN INCH
37 INCH
37 HEIGHT IN INCH
UL 508, CSA APPROVAL
14 GAUGE THICKNESS
40 INCH X 24 INCH N412 SERIES NEMA 4/12/13 ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
N412 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Wiegmann
Product Category
Uncategorized Products
Product Number
NP4024
Product Name
Enclosure Back Panel
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems