Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, White; Accessory Type Hubbell Wiring Devices NP26W

Description
WALL PLATE, 1 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, White; Accessory Type Hubbell Wiring Devices - 17M7068 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, White; Accessory Type Hubbell Wiring Devices
17M7068
Wall Plate, 1 Gang, White; Accessory Type Hubbell Wiring Devices 17M7068
WALL PLATE, 1 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, WHITE; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7068
Product Name Wall Plate, 1 Gang, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products